Vishay Precision Group Chip Resistor - Surface Mount CRCW040254R9FKTD

Description
RES SMD 54.9 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 54.9 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040254R9FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040254R9FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040254R9FKTDDKR-ND
RES SMD 54.9 OHM 1% 1/16W 0402

RES SMD 54.9 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040254R9FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040254R9FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040254R9FKTDTR-ND
54.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040254R9FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040254R9FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040254R9FKTDCT-ND
RES SMD 54.9 OHM 1% 1/16W 0402

RES SMD 54.9 OHM 1% 1/16W 0402

Buy Now Datasheet
RES 54.9 OHM 1/16W 1% 0402 SMD - CRCW040254R9FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/16W 1% 0402 SMD
CRCW040254R9FKTD
RES 54.9 OHM 1/16W 1% 0402 SMD CRCW040254R9FKTD
RES 54.9ohm 1/16W 1% 0402 SMD

RES 54.9ohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7846 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7846
Thick Film Chip Resistor; Resistance Vishay 07J7846
Thick Film Chip Resistor; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW040254R9FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040254R9FKTD
Chip Resistor - Surface Mount CRCW040254R9FKTD
RES SMD 54.9 OHM 1% 1/16W 0402

RES SMD 54.9 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW040254R9FKTDDKR-ND CRCW040254R9FKTD 07J7846 CRCW040254R9FKTD
Product Name Chip Resistor - Surface Mount RES 54.9 OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details