Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 54.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040254R9FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 54.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 54.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 54.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3998 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 54.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3998
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 54.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3998
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 54.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 54.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W3998
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 54.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details