Vishay Precision Group Chip Resistor - Surface Mount CRCW040254K9FKTD

Description
54.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
54.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040254K9FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040254K9FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040254K9FKTDTR-ND
54.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040254K9FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040254K9FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040254K9FKTDDKR-ND
RES SMD 54.9K OHM 1% 1/16W 0402

RES SMD 54.9K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040254K9FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040254K9FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040254K9FKTDCT-ND
RES SMD 54.9K OHM 1% 1/16W 0402

RES SMD 54.9K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 54.9K OHM 1/16W 1% 0402 SMD - CRCW040254K9FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/16W 1% 0402 SMD
CRCW040254K9FKTD
RES 54.9K OHM 1/16W 1% 0402 SMD CRCW040254K9FKTD
RES 54.9Kohm 1/16W 1% 0402 SMD

RES 54.9Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 54K9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7849
Res, Thick Film, 54K9, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7849
RES, THICK FILM, 54K9, 1%, 0.063W, 0402, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 54K9, 1%, 0.063W, 0402, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040254K9FKTDTR-ND CRCW040254K9FKTD 07J7849
Product Name Chip Resistor - Surface Mount RES 54.9K OHM 1/16W 1% 0402 SMD Res, Thick Film, 54K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details