Vishay Intertechnology, Inc. RES 54.9K OHM .125W 1% 0402 SMD CRCW040254K9FKEDHP

Description
RES 54.9Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 54.9Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM .125W 1% 0402 SMD - CRCW040254K9FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM .125W 1% 0402 SMD
CRCW040254K9FKEDHP
RES 54.9K OHM .125W 1% 0402 SMD CRCW040254K9FKEDHP
RES 54.9Kohm .125W 1% 0402 SMD

RES 54.9Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-54.9KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9KYDKR-ND
Chip Resistor - Surface Mount 541-54.9KYDKR-ND
54.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

54.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9KYCT-ND
Chip Resistor - Surface Mount 541-54.9KYCT-ND
54.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

54.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9KYTR-ND
Chip Resistor - Surface Mount 541-54.9KYTR-ND
54.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

54.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040254K9FKEDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040254K9FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040254K9FKEDHP
RES SMD 54.9K OHM 1% 1/5W 0402

RES SMD 54.9K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040254K9FKEDHP 541-54.9KYDKR-ND CRCW040254K9FKEDHP
Product Name RES 54.9K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 54900 ohms 54900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details