Vishay Precision Group Chip Resistor - Surface Mount CRCW0402549RFKEDC

Description
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5010-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5010-2-ND
Chip Resistor - Surface Mount 541-5010-2-ND
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 549R 1% Et7 E3 Rohs Compliant Vishay - 59AC1298 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 549R 1% Et7 E3 Rohs Compliant Vishay
59AC1298
D10/crcw0402-C 100 549R 1% Et7 E3 Rohs Compliant Vishay 59AC1298
D10/CRCW0402-C 100 549R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 549R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402549RFKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402549RFKEDC
Chip Resistor - Surface Mount CRCW0402549RFKEDC
RES 549 OHM 1% 1/16W 0402

RES 549 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-5010-2-ND 59AC1298 CRCW0402549RFKEDC
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 549R 1% Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details