Vishay Precision Group Chip Resistor - Surface Mount CRCW0402549KFKED

Description
549 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
549 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-549KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549KLCT-ND
Chip Resistor - Surface Mount 541-549KLCT-ND
549 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549KLDKR-ND
Chip Resistor - Surface Mount 541-549KLDKR-ND
549 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549KLTR-ND
Chip Resistor - Surface Mount 541-549KLTR-ND
549 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402549KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402549KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402549KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327292-CRCW0402549KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327292-CRCW0402549KFKED
Resistors - Chip Resistor - Surface Mount 1327292-CRCW0402549KFKED
Manufacturer: Vishay Dale Win Source Part Number: 1327292-CRCW0402549K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 549 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-549KLTR,D10/CRCW 0402 100 549K 1% ET7 E3,541-549KLDKR,541- 549KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327292-CRCW0402549KFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 549 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-549KLTR,D10/CRCW0402 100 549K 1% ET7 E3,541-549KLDKR,541-549KLCT
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.063W Resistor - 52-CRCW0402549KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.063W Resistor
52-CRCW0402549KFKED
0.063W Resistor 52-CRCW0402549KFKED
549kR 1% 0.063W 0402 Thick Film Chip Resistor Product overview: CRCW0402549KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402549KFKED can be used for catalog matching and distributor lookup.

549kR 1% 0.063W 0402 Thick Film Chip Resistor Product overview: CRCW0402549KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402549KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 549K, 1%, 0.063W, 0402; Resistance Vishay - 52K7155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.063W, 0402; Resistance Vishay
52K7155
Res, Thick Film, 549K, 1%, 0.063W, 0402; Resistance Vishay 52K7155
RES, THICK FILM, 549K, 1%, 0.063W, 0402; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.063W, 0402; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 549K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7156 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7156
Res, Thick Film, 549K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7156
RES, THICK FILM, 549K, 1%, 0.063W, 0402, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.063W, 0402, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-549KLCT-ND CRCW0402549KFKED 1327292-CRCW0402549KFKED 52-CRCW0402549KFKED 52K7155
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0.... Resistors - Chip Resistor - Surface Mount 0.063W Resistor Res, Thick Film, 549K, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details