Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040253R6FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3997 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3997
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3997
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7198 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7198
Resistance Vishay 25AC7198
Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W3997 25AC7198
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details