Vishay Intertechnology, Inc. RES 53.6 OHM 1/16W 1% 0402 SMD CRCW040253R6FKED

Description
RES 53.6ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 53.6ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/16W 1% 0402 SMD - CRCW040253R6FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/16W 1% 0402 SMD
CRCW040253R6FKED
RES 53.6 OHM 1/16W 1% 0402 SMD CRCW040253R6FKED
RES 53.6ohm 1/16W 1% 0402 SMD

RES 53.6ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-53.6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6LTR-ND
Chip Resistor - Surface Mount 541-53.6LTR-ND
53.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6LDKR-ND
Chip Resistor - Surface Mount 541-53.6LDKR-ND
53.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6LCT-ND
Chip Resistor - Surface Mount 541-53.6LCT-ND
53.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 53R6, 1%, 0.063W, 0402; Resistance Vishay - 52K7146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53R6, 1%, 0.063W, 0402; Resistance Vishay
52K7146
Res, Thick Film, 53R6, 1%, 0.063W, 0402; Resistance Vishay 52K7146
RES, THICK FILM, 53R6, 1%, 0.063W, 0402; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 53R6, 1%, 0.063W, 0402; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 53R6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53R6, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7147
Res, Thick Film, 53R6, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7147
RES, THICK FILM, 53R6, 1%, 0.063W, 0402, REEL; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 53R6, 1%, 0.063W, 0402, REEL; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040253R6FKED 541-53.6LTR-ND 52K7146
Product Name RES 53.6 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 53R6, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data