Vishay Precision Group Automotive 50V Resistor CRCW040253K6FKED

Description
0402 53.6kR 1% 50V Thick Film Resistor, AEC-Q200 Product overview: CRCW040253K6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040253K6FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 53.6kR 1% 50V Thick Film Resistor, AEC-Q200 Product overview: CRCW040253K6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040253K6FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V Resistor - 52-CRCW040253K6FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V Resistor
52-CRCW040253K6FKED
Automotive 50V Resistor 52-CRCW040253K6FKED
0402 53.6kR 1% 50V Thick Film Resistor, AEC-Q200 Product overview: CRCW040253K6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040253K6FKED can be used for catalog matching and distributor lookup.

0402 53.6kR 1% 50V Thick Film Resistor, AEC-Q200 Product overview: CRCW040253K6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040253K6FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW040253K6FKED - CRCW040253K6FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040253K6FKED
CRCW040253K6FKED
CRCW040253K6FKED CRCW040253K6FKED
CRCW040253K6FKED

CRCW040253K6FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-53.6KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KLDKR-ND
Chip Resistor - Surface Mount 541-53.6KLDKR-ND
53.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KLCT-ND
Chip Resistor - Surface Mount 541-53.6KLCT-ND
53.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KLTR-ND
Chip Resistor - Surface Mount 541-53.6KLTR-ND
53.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327128-CRCW040253K6FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327128-CRCW040253K6FKED
Resistors - Chip Resistor - Surface Mount 1327128-CRCW040253K6FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327128-CRCW040253K6 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 53.6 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 53K6 1% ET7 E3,541-53.6KLTR,541- 53.6KLCT,541-53.6KLD KR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327128-CRCW040253K6FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 53.6 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 53K6 1% ET7 E3,541-53.6KLTR,541-53.6KLCT,541-53.6KLDKR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040253K6FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040253K6FKED
Chip Resistor - Surface Mount CRCW040253K6FKED
RES SMD 53.6K OHM 1% 1/16W 0402

RES SMD 53.6K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 53K6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3511
Res, Thick Film, 53K6, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3511
RES, THICK FILM, 53K6, 1%, 0.063W, 0402, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 53K6, 1%, 0.063W, 0402, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 53K6, 1%, 0.063W, 0402; Resistance Vishay - 52K7145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.063W, 0402; Resistance Vishay
52K7145
Res, Thick Film, 53K6, 1%, 0.063W, 0402; Resistance Vishay 52K7145
RES, THICK FILM, 53K6, 1%, 0.063W, 0402; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 53K6, 1%, 0.063W, 0402; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9152
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9152
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW040253K6FKED CRCW040253K6FKED 541-53.6KLDKR-ND 1327128-CRCW040253K6FKED CRCW040253K6FKED 42K3511 26W9152
Product Name Automotive 50V Resistor CRCW040253K6FKED Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 53K6, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Resistance Range 53600 ohms 53600 ohms 53600 ohms 53600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers