Vishay Precision Group RES 536K OHM 1/16W 1% 0402 SMD CRCW0402536KFKTD

Description
RES 536Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 536Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1/16W 1% 0402 SMD - CRCW0402536KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/16W 1% 0402 SMD
CRCW0402536KFKTD
RES 536K OHM 1/16W 1% 0402 SMD CRCW0402536KFKTD
RES 536Kohm 1/16W 1% 0402 SMD

RES 536Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402536KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402536KFKTD-ND
Chip Resistor - Surface Mount CRCW0402536KFKTD-ND
536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 536Kohm, 63Mw, 1%; Resistance Vishay - 07J7845 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 536Kohm, 63Mw, 1%; Resistance Vishay
07J7845
Thick Film Resistor, 536Kohm, 63Mw, 1%; Resistance Vishay 07J7845
THICK FILM RESISTOR, 536KOHM, 63mW, 1%; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

THICK FILM RESISTOR, 536KOHM, 63mW, 1%; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402536KFKTD CRCW0402536KFKTD-ND 07J7845
Product Name RES 536K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Resistor, 536Kohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 536000 ohms 536000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details