Vishay Intertechnology, Inc. RES K 536 1% .063W 0402 SMT CRCW04025363FRT7

Description
RES K 536 1% .063W 0402 SMT
Request a Quote
Description
RES K 536 1% .063W 0402 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 536 1% .063W 0402 SMT - CRCW04025363FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 536 1% .063W 0402 SMT
CRCW04025363FRT7
RES K 536 1% .063W 0402 SMT CRCW04025363FRT7
RES K 536 1% .063W 0402 SMT

RES K 536 1% .063W 0402 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04025363FRT7
Product Name RES K 536 1% .063W 0402 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers