Vishay Precision Group Chip Resistor - Surface Mount CRCW040252R3FKED

Description
52.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
52.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-52.3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3LDKR-ND
Chip Resistor - Surface Mount 541-52.3LDKR-ND
52.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3LCT-ND
Chip Resistor - Surface Mount 541-52.3LCT-ND
52.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3LTR-ND
Chip Resistor - Surface Mount 541-52.3LTR-ND
52.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW040252R3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW040252R3FKED
Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW040252R3FKED
Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Res, Thick Film, 52R3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52R3, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7140
Res, Thick Film, 52R3, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7140
RES, THICK FILM, 52R3, 1%, 0.063W, 0402, REEL; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 52R3, 1%, 0.063W, 0402, REEL; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 52R3, 1%, 0.063W, 0402; Resistance Vishay - 52K7139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52R3, 1%, 0.063W, 0402; Resistance Vishay
52K7139
Res, Thick Film, 52R3, 1%, 0.063W, 0402; Resistance Vishay 52K7139
RES, THICK FILM, 52R3, 1%, 0.063W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 52R3, 1%, 0.063W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 52.3 OHM 1% 1/16W 0402 - 873-CRCW040252R3FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 52.3 OHM 1% 1/16W 0402
873-CRCW040252R3FKED
RES SMD 52.3 OHM 1% 1/16W 0402 873-CRCW040252R3FKED
RES SMD 52.3 OHM 1% 1/16W 0402

RES SMD 52.3 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-52.3LDKR-ND CRCW040252R3FKED 52K7140 873-CRCW040252R3FKED
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:52.3ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Res, Thick Film, 52R3, 1%, 0.063W, 0402, Reel; Resistance Vishay RES SMD 52.3 OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers