Vishay Precision Group Chip Resistor - Surface Mount CRCW0402523KFKED

Description
523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-523KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523KLCT-ND
Chip Resistor - Surface Mount 541-523KLCT-ND
523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523KLTR-ND
Chip Resistor - Surface Mount 541-523KLTR-ND
523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523KLDKR-ND
Chip Resistor - Surface Mount 541-523KLDKR-ND
523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:523kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402523KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:523kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402523KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:523kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402523KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:523kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:523kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 523K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7142
Res, Thick Film, 523K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7142
RES, THICK FILM, 523K, 1%, 0.063W, 0402, REEL; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 523K, 1%, 0.063W, 0402, REEL; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 523K, 1%, 0.063W, 0402; Resistance Vishay - 52K7141 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523K, 1%, 0.063W, 0402; Resistance Vishay
52K7141
Res, Thick Film, 523K, 1%, 0.063W, 0402; Resistance Vishay 52K7141
RES, THICK FILM, 523K, 1%, 0.063W, 0402; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 523K, 1%, 0.063W, 0402; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9150 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9150
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9150
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-523KLCT-ND CRCW0402523KFKED 52K7142 26W9150
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:523kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 523K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details