Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW040251R1FKED

Description
Manufacturer: Vishay Dale Win Source Part Number: 1331194-CRCW040251R1 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 51.1 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 51R1 1% ET7 E3,Q6936817HY,541-51 .1LTR,541-51.1LCT,54 1-51.1LDKR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1331194-CRCW040251R1 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 51.1 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 51R1 1% ET7 E3,Q6936817HY,541-51 .1LTR,541-51.1LCT,54 1-51.1LDKR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1331194-CRCW040251R1FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331194-CRCW040251R1FKED
Resistors - Chip Resistor - Surface Mount 1331194-CRCW040251R1FKED
Manufacturer: Vishay Dale Win Source Part Number: 1331194-CRCW040251R1 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 51.1 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 51R1 1% ET7 E3,Q6936817HY,541-51 .1LTR,541-51.1LCT,54 1-51.1LDKR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331194-CRCW040251R1FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51.1 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 51R1 1% ET7 E3,Q6936817HY,541-51.1LTR,541-51.1LCT,541-51.1LDKR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW040251R1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW040251R1FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW040251R1FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
SMD 0.063W 51.1ohm 50V Resistor - 52-CRCW040251R1FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 51.1ohm 50V Resistor
52-CRCW040251R1FKED
SMD 0.063W 51.1ohm 50V Resistor 52-CRCW040251R1FKED
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 51.1ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW040251R1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 51.1ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 51.1ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251R1FKED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 51.1ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW040251R1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 51.1ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 51.1ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251R1FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-51.1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1LTR-ND
Chip Resistor - Surface Mount 541-51.1LTR-ND
51.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1LDKR-ND
Chip Resistor - Surface Mount 541-51.1LDKR-ND
51.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1LCT-ND
Chip Resistor - Surface Mount 541-51.1LCT-ND
51.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040251R1FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040251R1FKED
Chip Resistor - Surface Mount CRCW040251R1FKED
RES SMD 51.1 OHM 1% 1/16W 0402

RES SMD 51.1 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 51R1, 1%, 0.063W, 0402; Resistance Vishay - 52K7132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.063W, 0402; Resistance Vishay
52K7132
Res, Thick Film, 51R1, 1%, 0.063W, 0402; Resistance Vishay 52K7132
RES, THICK FILM, 51R1, 1%, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51R1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7133
Res, Thick Film, 51R1, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7133
RES, THICK FILM, 51R1, 1%, 0.063W, 0402, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.063W, 0402, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1331194-CRCW040251R1FKED CRCW040251R1FKED 52-CRCW040251R1FKED 541-51.1LTR-ND CRCW040251R1FKED 52K7132
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:51.1ohm; Resistance Tolerance: 1%; Power Rating:0.... SMD 0.063W 51.1ohm 50V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 51R1, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers