Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 51ohms 5% CRCW040251R0JNTD

Description
Thick Film Resistors - SMD 1/16watt 51ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 51ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 51ohms 5% - CRCW040251R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 51ohms 5%
CRCW040251R0JNTD
Thick Film Resistors - SMD 1/16watt 51ohms 5% CRCW040251R0JNTD
Thick Film Resistors - SMD 1/16watt 51ohms 5%

Thick Film Resistors - SMD 1/16watt 51ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040251R0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040251R0JNTD-ND
Chip Resistor - Surface Mount CRCW040251R0JNTD-ND
51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040251R0JNTD CRCW040251R0JNTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 51ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details