Vishay Intertechnology, Inc. Resistors Chip Resistor - Surface Mount CRCW040251R0JNEDHP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 51 Ohms Tolerance: ±5% Power (Watts): 0.2W, 1/5W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 51 Ohms Tolerance: ±5% Power (Watts): 0.2W, 1/5W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 51 Ohms Tolerance: ±5% Power (Watts): 0.2W, 1/5W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 51 Ohms
Tolerance: ±5%
Power (Watts): 0.2W, 1/5W
Composition: Thick Film

Buy Now Datasheet
SMD 51 OHM 5W Resistor - 52-CRCW040251R0JNEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 5W Resistor
52-CRCW040251R0JNEDHP
SMD 51 OHM 5W Resistor 52-CRCW040251R0JNEDHP
RES SMD 51 OHM 5% 1/5W 0402 Product overview: CRCW040251R0JNEDHP from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251R0JNEDH P can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 5% 1/5W 0402 Product overview: CRCW040251R0JNEDHP from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251R0JNEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW040251R0JNEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040251R0JNEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040251R0JNEDHPDKR-ND
51 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040251R0JNEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040251R0JNEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040251R0JNEDHPTR-ND
51 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040251R0JNEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040251R0JNEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040251R0JNEDHPCT-ND
51 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 51 OHM .125W 5% 0402 SMD - CRCW040251R0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM .125W 5% 0402 SMD
CRCW040251R0JNEDHP
RES 51 OHM .125W 5% 0402 SMD CRCW040251R0JNEDHP
RES 51ohm .125W 5% 0402 SMD

RES 51ohm .125W 5% 0402 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW040251R0JNEDHP 541-CRCW040251R0JNEDHPDKR-ND CRCW040251R0JNEDHP
Product Name Resistors Chip Resistor - Surface Mount SMD 51 OHM 5W Resistor Chip Resistor - Surface Mount RES 51 OHM .125W 5% 0402 SMD
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.1250 watts
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details