Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040251R0JNEDC

Description
RES 51 OHM 5% 1/16W 0402
Request a Quote Datasheet
Description
RES 51 OHM 5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040251R0JNEDCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040251R0JNEDCDKR-ND
Chip Resistor - Surface Mount 541-CRCW040251R0JNEDCDKR-ND
RES 51 OHM 5% 1/16W 0402

RES 51 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040251R0JNEDCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040251R0JNEDCCT-ND
Chip Resistor - Surface Mount 541-CRCW040251R0JNEDCCT-ND
RES 51 OHM 5% 1/16W 0402

RES 51 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040251R0JNEDCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040251R0JNEDCTR-ND
Chip Resistor - Surface Mount 541-CRCW040251R0JNEDCTR-ND
51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-CRCW040251R0JNEDCDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details