Vishay Precision Group RES 51.0 OHM 1/16W 1% 0402 SMD CRCW040251R0FKED

Description
RES 51.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 51.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1/16W 1% 0402 SMD - CRCW040251R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/16W 1% 0402 SMD
CRCW040251R0FKED
RES 51.0 OHM 1/16W 1% 0402 SMD CRCW040251R0FKED
RES 51.0ohm 1/16W 1% 0402 SMD

RES 51.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-51.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0LDKR-ND
Chip Resistor - Surface Mount 541-51.0LDKR-ND
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0LTR-ND
Chip Resistor - Surface Mount 541-51.0LTR-ND
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0LCT-ND
Chip Resistor - Surface Mount 541-51.0LCT-ND
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789425
Surface Mount Resistors 6789425
Vishay CRCW040251R0FKED

Vishay CRCW040251R0FKED

Supplier's Site
Surface Mount Resistors - 6789425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789425P
Surface Mount Resistors 6789425P
Vishay CRCW040251R0FKED

Vishay CRCW040251R0FKED

Supplier's Site
Surface Mount Resistors - 1823468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823468
Surface Mount Resistors 1823468
Vishay CRCW040251R0FKED

Vishay CRCW040251R0FKED

Supplier's Site
Surface Mount Resistors - 1688475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688475
Surface Mount Resistors 1688475
Vishay CRCW040251R0FKED

Vishay CRCW040251R0FKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW040251R0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040251R0FKED
Chip Resistor - Surface Mount CRCW040251R0FKED
RES SMD 51 OHM 1% 1/16W 0402

RES SMD 51 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 51R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6803
Res, Thick Film, 51R, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6803
RES, THICK FILM, 51R, 1%, 0.063W, 0402, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.063W, 0402, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51R, 1%, 0.063W, 0402; Resistance Vishay - 72M6802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.063W, 0402; Resistance Vishay
72M6802
Res, Thick Film, 51R, 1%, 0.063W, 0402; Resistance Vishay 72M6802
RES, THICK FILM, 51R, 1%, 0.063W, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.063W, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3993 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3993
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3993
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2351 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2351
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2351
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW040251R0FKED 541-51.0LDKR-ND 6789425 6789425P 1823468 CRCW040251R0FKED 72M6803 72M6802 27W3993
Product Name RES 51.0 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 51R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 51R, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details