Vishay Precision Group Surface Mount Resistors CRCW040251K1FKED

Description
Vishay CRCW040251K1FKED
Request a Quote Datasheet
Description
Vishay CRCW040251K1FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789421
Surface Mount Resistors 6789421
Vishay CRCW040251K1FKED

Vishay CRCW040251K1FKED

Supplier's Site
Surface Mount Resistors - 6789421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789421P
Surface Mount Resistors 6789421P
Vishay CRCW040251K1FKED

Vishay CRCW040251K1FKED

Supplier's Site
Surface Mount Resistors - 1823451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823451
Surface Mount Resistors 1823451
Vishay CRCW040251K1FKED

Vishay CRCW040251K1FKED

Supplier's Site
Surface Mount Resistors - 1688474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688474
Surface Mount Resistors 1688474
Vishay CRCW040251K1FKED

Vishay CRCW040251K1FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-51.1KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KLCT-ND
Chip Resistor - Surface Mount 541-51.1KLCT-ND
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KLTR-ND
Chip Resistor - Surface Mount 541-51.1KLTR-ND
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KLDKR-ND
Chip Resistor - Surface Mount 541-51.1KLDKR-ND
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040251K1FKED
867191-CRCW040251K1FKED
Chip Resistor - Surface Mount - CRCW040251K1FKED 867191-CRCW040251K1FKED
Manufacturer: Vishay Win Source Part Number: 867191-CRCW040251K1F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 51K1 1% ET7 E3, Q6936817HX, 541-51.1KLCT, 541-51.1KLDKR, 541-51.1KLTR

Manufacturer: Vishay
Win Source Part Number: 867191-CRCW040251K1FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 51K1 1% ET7 E3, Q6936817HX, 541-51.1KLCT, 541-51.1KLDKR, 541-51.1KLTR

Buy Now Datasheet
RES 51.1K OHM 1/16W 1% 0402 SMD - CRCW040251K1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/16W 1% 0402 SMD
CRCW040251K1FKED
RES 51.1K OHM 1/16W 1% 0402 SMD CRCW040251K1FKED
RES 51.1Kohm 1/16W 1% 0402 SMD

RES 51.1Kohm 1/16W 1% 0402 SMD

Supplier's Site
Automotive SMD 50V Resistor - 52-CRCW040251K1FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V Resistor
52-CRCW040251K1FKED
Automotive SMD 50V Resistor 52-CRCW040251K1FKED
51.1kR 1% 50V Thick Film Resistor, 0402 SMD, AEC-Q200 Product overview: CRCW040251K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251K1FKED can be used for catalog matching and distributor lookup.

51.1kR 1% 50V Thick Film Resistor, 0402 SMD, AEC-Q200 Product overview: CRCW040251K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251K1FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 51K1, 1%, 0.063W, 0402; Resistance Vishay - 52K7131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.063W, 0402; Resistance Vishay
52K7131
Res, Thick Film, 51K1, 1%, 0.063W, 0402; Resistance Vishay 52K7131
RES, THICK FILM, 51K1, 1%, 0.063W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.063W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3509
Res, Thick Film, 51K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3509
RES, THICK FILM, 51K1, 1%, 0.063W, 0402, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.063W, 0402, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040251K1FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040251K1FKED
Chip Resistor - Surface Mount CRCW040251K1FKED
RES SMD 51.1K OHM 1% 1/16W 0402

RES SMD 51.1K OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 51.1K OHM 1% 1/16W 0402 - 873-CRCW040251K1FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 51.1K OHM 1% 1/16W 0402
873-CRCW040251K1FKED
RES SMD 51.1K OHM 1% 1/16W 0402 873-CRCW040251K1FKED
RES SMD 51.1K OHM 1% 1/16W 0402

RES SMD 51.1K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6789421 6789421P 1823451 541-51.1KLCT-ND 867191-CRCW040251K1FKED CRCW040251K1FKED 52-CRCW040251K1FKED 52K7131 CRCW040251K1FKED 873-CRCW040251K1FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW040251K1FKED RES 51.1K OHM 1/16W 1% 0402 SMD Automotive SMD 50V Resistor Res, Thick Film, 51K1, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount RES SMD 51.1K OHM 1% 1/16W 0402
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 51100 ohms 51100 ohms 51100 ohms 51100 ohms 51100 ohms 51100 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers