Vishay Precision Group RES 51K OHM 1/16W 5% 0402 SMD CRCW040251K0JNED

Description
RES 51Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 51Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/16W 5% 0402 SMD - CRCW040251K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/16W 5% 0402 SMD
CRCW040251K0JNED
RES 51K OHM 1/16W 5% 0402 SMD CRCW040251K0JNED
RES 51Kohm 1/16W 5% 0402 SMD

RES 51Kohm 1/16W 5% 0402 SMD

Supplier's Site
SMD 16W Resistor - 52-CRCW040251K0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW040251K0JNED
SMD 16W Resistor 52-CRCW040251K0JNED
51kR 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040251K0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251K0JNED can be used for catalog matching and distributor lookup.

51kR 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040251K0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251K0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-51KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51KJTR-ND
Chip Resistor - Surface Mount 541-51KJTR-ND
51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51KJCT-ND
Chip Resistor - Surface Mount 541-51KJCT-ND
51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51KJDKR-ND
Chip Resistor - Surface Mount 541-51KJDKR-ND
51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040251K0JNED
915803-CRCW040251K0JNED
Chip Resistor - Surface Mount - CRCW040251K0JNED 915803-CRCW040251K0JNED
Manufacturer: Vishay Win Source Part Number: 915803-CRCW040251K0J NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-51KJCT, 541-51KJTR, 541-51KJDKR, D10/CRCW0402 200 51K 5% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 915803-CRCW040251K0JNED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-51KJCT, 541-51KJTR, 541-51KJDKR, D10/CRCW0402 200 51K 5% ET7 E3

Buy Now Datasheet
Res, Thick Film, 51K, 5%, 0.063W, 0402; Resistance Vishay - 89M6676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 5%, 0.063W, 0402; Resistance Vishay
89M6676
Res, Thick Film, 51K, 5%, 0.063W, 0402; Resistance Vishay 89M6676
RES, THICK FILM, 51K, 5%, 0.063W, 0402; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 51K, 5%, 0.063W, 0402; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 51K, 5%, 0.063W, 0402 Rohs Compliant Vishay - 84AH5202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 51K, 5%, 0.063W, 0402 Rohs Compliant Vishay
84AH5202
Res, Aec-Q200, 51K, 5%, 0.063W, 0402 Rohs Compliant Vishay 84AH5202
RES, AEC-Q200, 51K, 5%, 0.063W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 51K, 5%, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040251K0JNED 52-CRCW040251K0JNED 541-51KJTR-ND 915803-CRCW040251K0JNED 89M6676 84AH5202
Product Name RES 51K OHM 1/16W 5% 0402 SMD SMD 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW040251K0JNED Res, Thick Film, 51K, 5%, 0.063W, 0402; Resistance Vishay Res, Aec-Q200, 51K, 5%, 0.063W, 0402 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 51000 ohms 51000 ohms 51000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details