Vishay Intertechnology, Inc. RES 51.0K OHM .125W 1% 0402 SMD CRCW040251K0FKEDHP

Description
RES 51.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 51.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM .125W 1% 0402 SMD - CRCW040251K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM .125W 1% 0402 SMD
CRCW040251K0FKEDHP
RES 51.0K OHM .125W 1% 0402 SMD CRCW040251K0FKEDHP
RES 51.0Kohm .125W 1% 0402 SMD

RES 51.0Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040251K0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040251K0FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040251K0FKEDHPDKR-ND
51 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040251K0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040251K0FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040251K0FKEDHPCT-ND
51 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040251K0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040251K0FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040251K0FKEDHPTR-ND
51 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040251K0FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040251K0FKEDHP
Chip Resistor - Surface Mount CRCW040251K0FKEDHP
RES SMD 51K OHM 1% 1/5W 0402

RES SMD 51K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040251K0FKEDHP 541-CRCW040251K0FKEDHPDKR-ND CRCW040251K0FKEDHP
Product Name RES 51.0K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 51000 ohms 51000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details