Vishay Precision Group SMD 50V 63mW Resistor CRCW040251K0FKED

Description
51kR 1% 50V 63mW Thick Film SMD Chip Resistor 0402 Product overview: CRCW040251K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251K0FKED can be used for catalog matching and distributor lookup.
Request a Quote
Description
51kR 1% 50V 63mW Thick Film SMD Chip Resistor 0402 Product overview: CRCW040251K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251K0FKED can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number 72M6801, features a resistance value of 51 kΩ with a tolerance of ±1%. It has a power rating of 0.063 W (63 mW) and is packaged in a compact 0402 case size (1.0 mm x 0.5 mm). This resistor is suitable for a variety of applications, including automotive, telecommunications, and industrial sectors, where high reliability and stability are essential. The operating temperature range is from -55 °C to +155 °C, and it has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is RoHS compliant and comes on a reel for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number 72M6801, features a resistance value of 51 kΩ with a tolerance of ±1%. It has a power rating of 0.063 W (63 mW) and is packaged in a compact 0402 case size (1.0 mm x 0.5 mm). This resistor is suitable for a variety of applications, including automotive, telecommunications, and industrial sectors, where high reliability and stability are essential. The operating temperature range is from -55 °C to +155 °C, and it has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is RoHS compliant and comes on a reel for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 63mW Resistor - 52-CRCW040251K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040251K0FKED
SMD 50V 63mW Resistor 52-CRCW040251K0FKED
51kR 1% 50V 63mW Thick Film SMD Chip Resistor 0402 Product overview: CRCW040251K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251K0FKED can be used for catalog matching and distributor lookup.

51kR 1% 50V 63mW Thick Film SMD Chip Resistor 0402 Product overview: CRCW040251K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236335-CRCW040251K0FKED
Resistors - Chip Resistor - Surface Mount 1236335-CRCW040251K0FKED
Win Source Part Number: 1236335-CRCW040251K0 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 51 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 51K 1% ET7 E3,541-51.0KLDKR,541 -51.0KLCT,541-51.0KL TR Base Product Number: CRCW0402

Win Source Part Number: 1236335-CRCW040251K0FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 51K 1% ET7 E3,541-51.0KLDKR,541-51.0KLCT,541-51.0KLTR
Base Product Number: CRCW0402

Buy Now Datasheet
Series:CRCW; Resistance:51kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu... - CRCW040251K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:51kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu...
CRCW040251K0FKED
Series:CRCW; Resistance:51kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu... CRCW040251K0FKED
Series:CRCW; Resistance:51kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu...

Series:CRCW; Resistance:51kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu...

Supplier's Site
Surface Mount Resistors - 6789428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789428
Surface Mount Resistors 6789428
Vishay CRCW040251K0FKED

Vishay CRCW040251K0FKED

Supplier's Site
Surface Mount Resistors - 6789428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789428P
Surface Mount Resistors 6789428P
Vishay CRCW040251K0FKED

Vishay CRCW040251K0FKED

Supplier's Site
Surface Mount Resistors - 1688476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688476
Surface Mount Resistors 1688476
Vishay CRCW040251K0FKED

Vishay CRCW040251K0FKED

Supplier's Site
Surface Mount Resistors - 1823489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823489
Surface Mount Resistors 1823489
Vishay CRCW040251K0FKED

Vishay CRCW040251K0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-51.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0KLTR-ND
Chip Resistor - Surface Mount 541-51.0KLTR-ND
51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0KLDKR-ND
Chip Resistor - Surface Mount 541-51.0KLDKR-ND
51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0KLCT-ND
Chip Resistor - Surface Mount 541-51.0KLCT-ND
51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 51K, 1%, 0.063W, 0402; Resistance Vishay - 72M6800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 1%, 0.063W, 0402; Resistance Vishay
72M6800
Res, Thick Film, 51K, 1%, 0.063W, 0402; Resistance Vishay 72M6800
RES, THICK FILM, 51K, 1%, 0.063W, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 51K, 1%, 0.063W, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6801 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6801
Res, Thick Film, 51K, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6801
RES, THICK FILM, 51K, 1%, 0.063W, 0402, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K, 1%, 0.063W, 0402, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9146 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9146
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9146
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2349 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2349
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2349
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040251K0FKED 1236335-CRCW040251K0FKED CRCW040251K0FKED 6789428 6789428P 1823489 541-51.0KLTR-ND 72M6800 72M6801 26W9146
Product Name SMD 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount Series:CRCW; Resistance:51kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu... Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 51K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 51K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 51000 ohms 51000 ohms 51000 ohms 51000 ohms 51000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers