Vishay Intertechnology, Inc. RES, 5.1M, 5%, 0402 CRCW0402515JRT7

Description
RES, 5.1M, 5%, 0402
Request a Quote
Description
RES, 5.1M, 5%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 5.1M, 5%, 0402 - CRCW0402515JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 5.1M, 5%, 0402
CRCW0402515JRT7
RES, 5.1M, 5%, 0402 CRCW0402515JRT7
RES, 5.1M, 5%, 0402

RES, 5.1M, 5%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402515JRT7
Product Name RES, 5.1M, 5%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details