Vishay Intertechnology, Inc. RESISTOR, 51K, 1/16W, 5% CRCW0402513J

Description
RESISTOR, 51K, 1/16W, 5%
Request a Quote
Description
RESISTOR, 51K, 1/16W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 51K, 1/16W, 5% - CRCW0402513J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 51K, 1/16W, 5%
CRCW0402513J
RESISTOR, 51K, 1/16W, 5% CRCW0402513J
RESISTOR, 51K, 1/16W, 5%

RESISTOR, 51K, 1/16W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402513J
Product Name RESISTOR, 51K, 1/16W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details