Vishay Intertechnology, Inc. RESISTOR, 5.1K, 1/16W, 5% CRCW0402512J

Description
RESISTOR, 5.1K, 1/16W, 5%
Request a Quote
Description
RESISTOR, 5.1K, 1/16W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 5.1K, 1/16W, 5% - CRCW0402512J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 5.1K, 1/16W, 5%
CRCW0402512J
RESISTOR, 5.1K, 1/16W, 5% CRCW0402512J
RESISTOR, 5.1K, 1/16W, 5%

RESISTOR, 5.1K, 1/16W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402512J
Product Name RESISTOR, 5.1K, 1/16W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details