Vishay Precision Group CRCW0402511RFKED CRCW0402511RFKED

Description
CRCW0402511RFKED
Request a Quote Datasheet
Description
CRCW0402511RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402511RFKED - CRCW0402511RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402511RFKED
CRCW0402511RFKED
CRCW0402511RFKED CRCW0402511RFKED
CRCW0402511RFKED

CRCW0402511RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-511LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511LTR-ND
Chip Resistor - Surface Mount 541-511LTR-ND
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511LDKR-ND
Chip Resistor - Surface Mount 541-511LDKR-ND
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511LCT-ND
Chip Resistor - Surface Mount 541-511LCT-ND
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789419
Surface Mount Resistors 6789419
Vishay CRCW0402511RFKED

Vishay CRCW0402511RFKED

Supplier's Site
Surface Mount Resistors - 6789419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789419P
Surface Mount Resistors 6789419P
Vishay CRCW0402511RFKED

Vishay CRCW0402511RFKED

Supplier's Site
Surface Mount Resistors - 1688473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688473
Surface Mount Resistors 1688473
Vishay CRCW0402511RFKED

Vishay CRCW0402511RFKED

Supplier's Site
Surface Mount Resistors - 1823430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823430
Surface Mount Resistors 1823430
Vishay CRCW0402511RFKED

Vishay CRCW0402511RFKED

Supplier's Site
Res, Thick Film, 511R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3510
Res, Thick Film, 511R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3510
RES, THICK FILM, 511R, 1%, 0.063W, 0402, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.063W, 0402, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 511R, 1%, 0.063W, 0402; Resistance Vishay - 52K7136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.063W, 0402; Resistance Vishay
52K7136
Res, Thick Film, 511R, 1%, 0.063W, 0402; Resistance Vishay 52K7136
RES, THICK FILM, 511R, 1%, 0.063W, 0402; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.063W, 0402; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3995 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3995
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3995
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402511RFKED 541-511LTR-ND 6789419 6789419P 1823430 42K3510 52K7136 27W3995
Product Name CRCW0402511RFKED Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 511R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 511R, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data