Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 511Kohms 1% CRCW0402511KFKTD

Description
Thick Film Resistors - SMD 1/16watt 511Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 511Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 511Kohms 1% - CRCW0402511KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 511Kohms 1%
CRCW0402511KFKTD
Thick Film Resistors - SMD 1/16watt 511Kohms 1% CRCW0402511KFKTD
Thick Film Resistors - SMD 1/16watt 511Kohms 1%

Thick Film Resistors - SMD 1/16watt 511Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402511KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402511KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402511KFKTDTR-ND
511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402511KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402511KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402511KFKTDCT-ND
RES SMD 511K OHM 1% 1/16W 0402

RES SMD 511K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402511KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402511KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402511KFKTDDKR-ND
RES SMD 511K OHM 1% 1/16W 0402

RES SMD 511K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 511K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7835
Res, Thick Film, 511K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7835
RES, THICK FILM, 511K, 1%, 0.063W, 0402, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 511K, 1%, 0.063W, 0402, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402511KFKTD 541-CRCW0402511KFKTDTR-ND 07J7835
Product Name Thick Film Resistors - SMD 1/16watt 511Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 511K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 511000 ohms 511000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573177 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details