Vishay Precision Group Chip Resistor - Surface Mount CRCW0402511KFKED

Description
511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-511KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KLCT-ND
Chip Resistor - Surface Mount 541-511KLCT-ND
511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KLDKR-ND
Chip Resistor - Surface Mount 541-511KLDKR-ND
511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KLTR-ND
Chip Resistor - Surface Mount 541-511KLTR-ND
511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 511K OHM 1/16W 1% 0402 SMD - CRCW0402511KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/16W 1% 0402 SMD
CRCW0402511KFKED
RES 511K OHM 1/16W 1% 0402 SMD CRCW0402511KFKED
RES 511Kohm 1/16W 1% 0402 SMD

RES 511Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 511K, 1%, 0.063W, 0402; Resistance Vishay - 52K7134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.063W, 0402; Resistance Vishay
52K7134
Res, Thick Film, 511K, 1%, 0.063W, 0402; Resistance Vishay 52K7134
RES, THICK FILM, 511K, 1%, 0.063W, 0402; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511K, 1%, 0.063W, 0402; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 511K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7135
Res, Thick Film, 511K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7135
RES, THICK FILM, 511K, 1%, 0.063W, 0402, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511K, 1%, 0.063W, 0402, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3994 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3994
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3994
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402511KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402511KFKED
Chip Resistor - Surface Mount CRCW0402511KFKED
RES SMD 511K OHM 1% 1/16W 0402

RES SMD 511K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-511KLCT-ND CRCW0402511KFKED 52K7134 27W3994 CRCW0402511KFKED
Product Name Chip Resistor - Surface Mount RES 511K OHM 1/16W 1% 0402 SMD Res, Thick Film, 511K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details