Vishay Intertechnology, Inc. RESISTOR, 511K, 0.063W CRCW04025113FRT7

Description
RESISTOR, 511K, 0.063W
Request a Quote
Description
RESISTOR, 511K, 0.063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 511K, 0.063W - CRCW04025113FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 511K, 0.063W
CRCW04025113FRT7
RESISTOR, 511K, 0.063W CRCW04025113FRT7
RESISTOR, 511K, 0.063W

RESISTOR, 511K, 0.063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04025113FRT7
Product Name RESISTOR, 511K, 0.063W
Power Rating 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers