Vishay Intertechnology, Inc. RESISTOR, 511K, 0.063W CRCW04025113F100RT6

Description
RESISTOR, 511K, 0.063W
Request a Quote
Description
RESISTOR, 511K, 0.063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 511K, 0.063W - CRCW04025113F100RT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 511K, 0.063W
CRCW04025113F100RT6
RESISTOR, 511K, 0.063W CRCW04025113F100RT6
RESISTOR, 511K, 0.063W

RESISTOR, 511K, 0.063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04025113F100RT6
Product Name RESISTOR, 511K, 0.063W
Power Rating 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details