Vishay Intertechnology, Inc. RES 511 1% .063W 0402 SMT CRCW04025110FRT7

Description
RES 511 1% .063W 0402 SMT
Request a Quote
Description
RES 511 1% .063W 0402 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 511 1% .063W 0402 SMT - CRCW04025110FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 1% .063W 0402 SMT
CRCW04025110FRT7
RES 511 1% .063W 0402 SMT CRCW04025110FRT7
RES 511 1% .063W 0402 SMT

RES 511 1% .063W 0402 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04025110FRT7
Product Name RES 511 1% .063W 0402 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers