Vishay Intertechnology, Inc. RES 511 1% .063W 0402 SMT CRCW04025110F

Description
RES 511 1% .063W 0402 SMT
Request a Quote
Description
RES 511 1% .063W 0402 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 511 1% .063W 0402 SMT - CRCW04025110F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 1% .063W 0402 SMT
CRCW04025110F
RES 511 1% .063W 0402 SMT CRCW04025110F
RES 511 1% .063W 0402 SMT

RES 511 1% .063W 0402 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04025110F
Product Name RES 511 1% .063W 0402 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers