Vishay Precision Group Chip Resistor - Surface Mount CRCW0402510RFKED

Description
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-510LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510LDKR-ND
Chip Resistor - Surface Mount 541-510LDKR-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510LTR-ND
Chip Resistor - Surface Mount 541-510LTR-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510LCT-ND
Chip Resistor - Surface Mount 541-510LCT-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Series:CRCW; Resistance:510ohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu... - CRCW0402510RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:510ohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu...
CRCW0402510RFKED
Series:CRCW; Resistance:510ohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu... CRCW0402510RFKED
Series:CRCW; Resistance:510ohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu...

Series:CRCW; Resistance:510ohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu...

Supplier's Site
Surface Mount Resistors - 6789415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789415
Surface Mount Resistors 6789415
Vishay CRCW0402510RFKED

Vishay CRCW0402510RFKED

Supplier's Site
Surface Mount Resistors - 6789415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789415P
Surface Mount Resistors 6789415P
Vishay CRCW0402510RFKED

Vishay CRCW0402510RFKED

Supplier's Site
Surface Mount Resistors - 1823410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823410
Surface Mount Resistors 1823410
Vishay CRCW0402510RFKED

Vishay CRCW0402510RFKED

Supplier's Site
Surface Mount Resistors - 1688472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688472
Surface Mount Resistors 1688472
Vishay CRCW0402510RFKED

Vishay CRCW0402510RFKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402510RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402510RFKED
Chip Resistor - Surface Mount CRCW0402510RFKED
RES SMD 510 OHM 1% 1/16W 0402

RES SMD 510 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402510RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402510RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402510RFKED
RES SMD 510 OHM 1% 1/16W 0402

RES SMD 510 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 510R, 1%, 0.063W, 0402; Resistance Vishay - 72M6805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.063W, 0402; Resistance Vishay
72M6805
Res, Thick Film, 510R, 1%, 0.063W, 0402; Resistance Vishay 72M6805
RES, THICK FILM, 510R, 1%, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 510R, 1%, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 510R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3890
Res, Thick Film, 510R, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3890
RES, THICK FILM, 510R, 1%, 0.063W, 0402, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510R, 1%, 0.063W, 0402, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9148
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9148
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2354 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2354
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2354
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 541-510LDKR-ND CRCW0402510RFKED 6789415 6789415P 1823410 CRCW0402510RFKED CRCW0402510RFKED 72M6805 43C3890 26W9148
Product Name Chip Resistor - Surface Mount Series:CRCW; Resistance:510ohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu... Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 510R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 510R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details