510 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 510Kohm 1/16W 5% 0402 SMD
Resistor,Metal Glaze,510KOhms,50WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0402510KJNTD-ND | CRCW0402510KJNTD | 43C3889 |
| Product Name | Chip Resistor - Surface Mount | RES 510K OHM 1/16W 5% 0402 SMD | Resistor,metal Glaze,510Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402 |
| Tolerance | 5 +/- % | 5 +/- % |