Vishay Precision Group Surface Mount Resistors CRCW0402510KFKED

Description
Vishay CRCW0402510KFKED
Request a Quote Datasheet
Description
Vishay CRCW0402510KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789412
Surface Mount Resistors 6789412
Vishay CRCW0402510KFKED

Vishay CRCW0402510KFKED

Supplier's Site
Surface Mount Resistors - 6789412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789412P
Surface Mount Resistors 6789412P
Vishay CRCW0402510KFKED

Vishay CRCW0402510KFKED

Supplier's Site
Surface Mount Resistors - 1823535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823535
Surface Mount Resistors 1823535
Vishay CRCW0402510KFKED

Vishay CRCW0402510KFKED

Supplier's Site
Surface Mount Resistors - 1688471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688471
Surface Mount Resistors 1688471
Vishay CRCW0402510KFKED

Vishay CRCW0402510KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-510KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KLCT-ND
Chip Resistor - Surface Mount 541-510KLCT-ND
510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KLTR-ND
Chip Resistor - Surface Mount 541-510KLTR-ND
510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KLDKR-ND
Chip Resistor - Surface Mount 541-510KLDKR-ND
510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 510Kohms 1% 100ppm - CRCW0402510KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 510Kohms 1% 100ppm
CRCW0402510KFKED
Thick Film Resistors - SMD 1/16watt 510Kohms 1% 100ppm CRCW0402510KFKED
Thick Film Resistors - SMD 1/16watt 510Kohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 510Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 510K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6678 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6678
Res, Thick Film, 510K, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6678
RES, THICK FILM, 510K, 1%, 0.063W, 0402, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.063W, 0402, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 510K, 1%, 0.063W, 0402; Resistance Vishay - 89M6677 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.063W, 0402; Resistance Vishay
89M6677
Res, Thick Film, 510K, 1%, 0.063W, 0402; Resistance Vishay 89M6677
RES, THICK FILM, 510K, 1%, 0.063W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.063W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789412 6789412P 1823535 541-510KLCT-ND CRCW0402510KFKED 89M6678
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 510Kohms 1% 100ppm Res, Thick Film, 510K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 510000 ohms 510000 ohms 510000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details