Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402510KFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9147
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9147
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2353 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2353
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2353
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W9147
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details