Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 50Kohms 1% CRCW040250K0FKTD

Description
Thick Film Resistors - SMD 1/16watt 50Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/16watt 50Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 50Kohms 1% - CRCW040250K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 50Kohms 1%
CRCW040250K0FKTD
Thick Film Resistors - SMD 1/16watt 50Kohms 1% CRCW040250K0FKTD
Thick Film Resistors - SMD 1/16watt 50Kohms 1%

Thick Film Resistors - SMD 1/16watt 50Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040250K0FKTD
Product Name Thick Film Resistors - SMD 1/16watt 50Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details