Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 50Kohms 1% Non Standard CRCW040250K0FKED

Description
Thick Film Resistors - SMD 1/16watt 50Kohms 1% Non Standard
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 50Kohms 1% Non Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 50Kohms 1% Non Standard - CRCW040250K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 50Kohms 1% Non Standard
CRCW040250K0FKED
Thick Film Resistors - SMD 1/16watt 50Kohms 1% Non Standard CRCW040250K0FKED
Thick Film Resistors - SMD 1/16watt 50Kohms 1% Non Standard

Thick Film Resistors - SMD 1/16watt 50Kohms 1% Non Standard

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040250K0FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040250K0FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW040250K0FKEDTR-ND
RES 50K OHM 1% 1/16W 0402

RES 50K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040250K0FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040250K0FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040250K0FKEDDKR-ND
RES 50K OHM 1% 1/16W 0402

RES 50K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040250K0FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040250K0FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW040250K0FKEDCT-ND
RES 50K OHM 1% 1/16W 0402

RES 50K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040250K0FKED 541-CRCW040250K0FKEDTR-ND
Product Name Thick Film Resistors - SMD 1/16watt 50Kohms 1% Non Standard Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 50000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details