Vishay Precision Group RES 4.99 OHM 1/16W 1% 0402 SMD CRCW04024R99FNTD

Description
RES 4.99ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.99ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/16W 1% 0402 SMD - CRCW04024R99FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/16W 1% 0402 SMD
CRCW04024R99FNTD
RES 4.99 OHM 1/16W 1% 0402 SMD CRCW04024R99FNTD
RES 4.99ohm 1/16W 1% 0402 SMD

RES 4.99ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024R99FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024R99FNTD-ND
Chip Resistor - Surface Mount CRCW04024R99FNTD-ND
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.99Ohms,50Wv,1+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 32M7316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.99Ohms,50Wv,1+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
32M7316
Resistor,metal Glaze,4.99Ohms,50Wv,1+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 32M7316
Resistor,Metal Glaze,4.99Ohms,50WV, 1+/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,4.99Ohms,50WV,1+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04024R99FNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04024R99FNTD
Resistors - Chip Resistor - Surface Mount CRCW04024R99FNTD
RES SMD 4.99 OHM 1% 1/16W 0402

RES SMD 4.99 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04024R99FNTD CRCW04024R99FNTD-ND 32M7316 CRCW04024R99FNTD
Product Name RES 4.99 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,4.99Ohms,50Wv,1+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details