Vishay Precision Group Chip Resistor - Surface Mount CRCW04024R99FKTD

Description
RES SMD 4.99 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 4.99 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04024R99FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024R99FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04024R99FKTDCT-ND
RES SMD 4.99 OHM 1% 1/16W 0402

RES SMD 4.99 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024R99FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024R99FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04024R99FKTDTR-ND
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024R99FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024R99FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04024R99FKTDDKR-ND
RES SMD 4.99 OHM 1% 1/16W 0402

RES SMD 4.99 OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 4.99ohms 1% - CRCW04024R99FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 4.99ohms 1%
CRCW04024R99FKTD
Thick Film Resistors - SMD 1/16watt 4.99ohms 1% CRCW04024R99FKTD
Thick Film Resistors - SMD 1/16watt 4.99ohms 1%

Thick Film Resistors - SMD 1/16watt 4.99ohms 1%

Supplier's Site
Resistor,metal Glaze,4.99Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay - 60K0147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.99Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
60K0147
Resistor,metal Glaze,4.99Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay 60K0147
Resistor,Metal Glaze,4.99Ohms,50WV, 1+/-% Tol,-100,100ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,4.99Ohms,50WV,1+/-% Tol,-100,100ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04024R99FKTDCT-ND CRCW04024R99FKTD 60K0147
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 4.99ohms 1% Resistor,metal Glaze,4.99Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details