Vishay Precision Group Automotive 4.99 Ohm 50V 0.063W Resistor CRCW04024R99FKED

Description
0402 Thick Film Resistor, 4.99 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04024R99FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.99 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4.99 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024R99FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 4.99 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04024R99FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.99 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4.99 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024R99FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.99 Ohm 50V 0.063W Resistor - 52-CRCW04024R99FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.99 Ohm 50V 0.063W Resistor
52-CRCW04024R99FKED
Automotive 4.99 Ohm 50V 0.063W Resistor 52-CRCW04024R99FKED
0402 Thick Film Resistor, 4.99 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04024R99FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.99 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4.99 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024R99FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 4.99 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04024R99FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.99 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4.99 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024R99FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.99 OHM 1/16W 1% 0402 SMD - CRCW04024R99FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/16W 1% 0402 SMD
CRCW04024R99FKED
RES 4.99 OHM 1/16W 1% 0402 SMD CRCW04024R99FKED
RES 4.99ohm 1/16W 1% 0402 SMD

RES 4.99ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.99LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99LLTR-ND
Chip Resistor - Surface Mount 541-4.99LLTR-ND
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99LLDKR-ND
Chip Resistor - Surface Mount 541-4.99LLDKR-ND
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99LLCT-ND
Chip Resistor - Surface Mount 541-4.99LLCT-ND
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.99 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film Features: Automotive AEC-Q200 Temperature Coefficient: ±100ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 4.99 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Features: Automotive AEC-Q200
Temperature Coefficient: ±100ppm/°C

Buy Now Datasheet
Res, Thick Film, 4R99, 1%, 0.063W, 0402, Reel; Resistance Vishay - 83R8203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.063W, 0402, Reel; Resistance Vishay
83R8203
Res, Thick Film, 4R99, 1%, 0.063W, 0402, Reel; Resistance Vishay 83R8203
RES, THICK FILM, 4R99, 1%, 0.063W, 0402, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R99, 1%, 0.063W, 0402, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R99, 1%, 0.063W, 0402; Resistance Vishay - 46M4461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.063W, 0402; Resistance Vishay
46M4461
Res, Thick Film, 4R99, 1%, 0.063W, 0402; Resistance Vishay 46M4461
RES, THICK FILM, 4R99, 1%, 0.063W, 0402; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R99, 1%, 0.063W, 0402; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW04024R99FKED CRCW04024R99FKED 541-4.99LLTR-ND 83R8203
Product Name Automotive 4.99 Ohm 50V 0.063W Resistor RES 4.99 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 4R99, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details