Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 4.75ohms 1% CRCW04024R75FKTD

Description
Thick Film Resistors - SMD 1/16watt 4.75ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 4.75ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 4.75ohms 1% - CRCW04024R75FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 4.75ohms 1%
CRCW04024R75FKTD
Thick Film Resistors - SMD 1/16watt 4.75ohms 1% CRCW04024R75FKTD
Thick Film Resistors - SMD 1/16watt 4.75ohms 1%

Thick Film Resistors - SMD 1/16watt 4.75ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024R75FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024R75FKTD-ND
Chip Resistor - Surface Mount CRCW04024R75FKTD-ND
4.75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04024R75FKTD CRCW04024R75FKTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 4.75ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details