Vishay Intertechnology, Inc. RES 4.64 OHM .125W 1% 0402 SMD CRCW04024R64FKEDHP

Description
RES 4.64ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.64ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM .125W 1% 0402 SMD - CRCW04024R64FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM .125W 1% 0402 SMD
CRCW04024R64FKEDHP
RES 4.64 OHM .125W 1% 0402 SMD CRCW04024R64FKEDHP
RES 4.64ohm .125W 1% 0402 SMD

RES 4.64ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024R64FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024R64FKEDHP-ND
Chip Resistor - Surface Mount CRCW04024R64FKEDHP-ND
4.64 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.64 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04024R64FKEDHP CRCW04024R64FKEDHP-ND
Product Name RES 4.64 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers