Vishay Precision Group Chip Resistor - Surface Mount CRCW04024R53FKED

Description
4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.53LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53LLCT-ND
Chip Resistor - Surface Mount 541-4.53LLCT-ND
4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53LLTR-ND
Chip Resistor - Surface Mount 541-4.53LLTR-ND
4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53LLDKR-ND
Chip Resistor - Surface Mount 541-4.53LLDKR-ND
4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.53 OHM 1/16W 1% 0402 SMD - CRCW04024R53FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 1/16W 1% 0402 SMD
CRCW04024R53FKED
RES 4.53 OHM 1/16W 1% 0402 SMD CRCW04024R53FKED
RES 4.53ohm 1/16W 1% 0402 SMD

RES 4.53ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 4R53, 1%, 0402; Resistance Vishay - 13AC1059 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R53, 1%, 0402; Resistance Vishay
13AC1059
Res, Aec-Q200, Thick Film, 4R53, 1%, 0402; Resistance Vishay 13AC1059
RES, AEC-Q200, THICK FILM, 4R53, 1%, 0402; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R53, 1%, 0402; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4.53LLCT-ND CRCW04024R53FKED 13AC1059
Product Name Chip Resistor - Surface Mount RES 4.53 OHM 1/16W 1% 0402 SMD Res, Aec-Q200, Thick Film, 4R53, 1%, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers