Vishay Intertechnology, Inc. RES 4.42 OHM .125W 1% 0402 SMD CRCW04024R42FKEDHP

Description
RES 4.42ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.42ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM .125W 1% 0402 SMD - CRCW04024R42FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM .125W 1% 0402 SMD
CRCW04024R42FKEDHP
RES 4.42 OHM .125W 1% 0402 SMD CRCW04024R42FKEDHP
RES 4.42ohm .125W 1% 0402 SMD

RES 4.42ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024R42FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024R42FKEDHP-ND
Chip Resistor - Surface Mount CRCW04024R42FKEDHP-ND
4.42 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.42 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04024R42FKEDHP CRCW04024R42FKEDHP-ND
Product Name RES 4.42 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers