Vishay Precision Group RES 4.42 OHM 1/16W 1% 0402 SMD CRCW04024R42FKED

Description
RES 4.42ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.42ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1/16W 1% 0402 SMD - CRCW04024R42FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1/16W 1% 0402 SMD
CRCW04024R42FKED
RES 4.42 OHM 1/16W 1% 0402 SMD CRCW04024R42FKED
RES 4.42ohm 1/16W 1% 0402 SMD

RES 4.42ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.42LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42LLCT-ND
Chip Resistor - Surface Mount 541-4.42LLCT-ND
4.42 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.42 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42LLDKR-ND
Chip Resistor - Surface Mount 541-4.42LLDKR-ND
4.42 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.42 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42LLTR-ND
Chip Resistor - Surface Mount 541-4.42LLTR-ND
4.42 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.42 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04024R42FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04024R42FKED
Resistors - Chip Resistor - Surface Mount CRCW04024R42FKED
RES SMD 4.42 OHM 1% 1/16W 0402

RES SMD 4.42 OHM 1% 1/16W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 4R42, 1%, 0402; Resistance Vishay - 13AC1058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R42, 1%, 0402; Resistance Vishay
13AC1058
Res, Aec-Q200, Thick Film, 4R42, 1%, 0402; Resistance Vishay 13AC1058
RES, AEC-Q200, THICK FILM, 4R42, 1%, 0402; Resistance:4.42ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R42, 1%, 0402; Resistance:4.42ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D10/crcw0402 100 4R42 1% Et7 E3 Rohs Compliant Vishay - 47P3389 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 4R42 1% Et7 E3 Rohs Compliant Vishay
47P3389
D10/crcw0402 100 4R42 1% Et7 E3 Rohs Compliant Vishay 47P3389
D10/CRCW0402 100 4R42 1% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 100 4R42 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04024R42FKED 541-4.42LLCT-ND CRCW04024R42FKED 13AC1058 47P3389
Product Name RES 4.42 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 4R42, 1%, 0402; Resistance Vishay D10/crcw0402 100 4R42 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details