Vishay Intertechnology, Inc. RES 4.32 OHM .125W 1% 0402 SMD CRCW04024R32FKEDHP

Description
RES 4.32ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.32ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM .125W 1% 0402 SMD - CRCW04024R32FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM .125W 1% 0402 SMD
CRCW04024R32FKEDHP
RES 4.32 OHM .125W 1% 0402 SMD CRCW04024R32FKEDHP
RES 4.32ohm .125W 1% 0402 SMD

RES 4.32ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024R32FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024R32FKEDHP-ND
Chip Resistor - Surface Mount CRCW04024R32FKEDHP-ND
4.32 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.32 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04024R32FKEDHP CRCW04024R32FKEDHP-ND
Product Name RES 4.32 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers