Vishay Intertechnology, Inc. RES 4.30 OHM 1/16W 1% 0402 SMD CRCW04024R30FNED

Description
RES 4.30ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.30ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1/16W 1% 0402 SMD - CRCW04024R30FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1/16W 1% 0402 SMD
CRCW04024R30FNED
RES 4.30 OHM 1/16W 1% 0402 SMD CRCW04024R30FNED
RES 4.30ohm 1/16W 1% 0402 SMD

RES 4.30ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.30LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30LTR-ND
Chip Resistor - Surface Mount 541-4.30LTR-ND
4.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04024R30FNED 541-4.30LTR-ND
Product Name RES 4.30 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details