Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04024R12FNED

Description
4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.12LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12LTR-ND
Chip Resistor - Surface Mount 541-4.12LTR-ND
4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.12 OHM 1/16W 1% 0402 SMD - CRCW04024R12FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1/16W 1% 0402 SMD
CRCW04024R12FNED
RES 4.12 OHM 1/16W 1% 0402 SMD CRCW04024R12FNED
RES 4.12ohm 1/16W 1% 0402 SMD

RES 4.12ohm 1/16W 1% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-4.12LTR-ND CRCW04024R12FNED
Product Name Chip Resistor - Surface Mount RES 4.12 OHM 1/16W 1% 0402 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 4.12 ohms 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details