Vishay Precision Group RES 4.02 OHM 1/16W 1% 0402 SMD CRCW04024R02FNED

Description
RES 4.02ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.02ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1/16W 1% 0402 SMD - CRCW04024R02FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1/16W 1% 0402 SMD
CRCW04024R02FNED
RES 4.02 OHM 1/16W 1% 0402 SMD CRCW04024R02FNED
RES 4.02ohm 1/16W 1% 0402 SMD

RES 4.02ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.02LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02LTR-ND
Chip Resistor - Surface Mount 541-4.02LTR-ND
4.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 4.02 Ohm, 63Mw, 1%; Resistance Vishay - 89M6659 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.02 Ohm, 63Mw, 1%; Resistance Vishay
89M6659
Thick Film Resistor, 4.02 Ohm, 63Mw, 1%; Resistance Vishay 89M6659
THICK FILM RESISTOR, 4.02 OHM, 63mW, 1%; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 4.02 OHM, 63mW, 1%; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024R02FNED 541-4.02LTR-ND 89M6659
Product Name RES 4.02 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Resistor, 4.02 Ohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details